Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Digital Potentiometers
/ Maxim Integrated MAX5457EEE+
MAX5457EEE+
Active
Data Acquisition - Digital Potentiometers
Description:
IC DGTL POT 10KOHM 32TAP 16QSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX5457EEE+ Datasheet
History Price: $4.08000
In Stock: 44400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX5457EEE+ vs MAX5409EEE
Part No
MAX5457EEE+
MAX5409EEE
Category
Data Acquisition - Digital Potentiometers
Data Acquisition - Digital Potentiometers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Programmable
Not Verified
-
Taper
Logarithmic
Logarithmic
Configuration
Potentiometer
Potentiometer
Number of Circuits
2
2
Number of Taps
32
32
Resistance (Ohms)
10k
10k
Interface
Pushbutton
SPI
Memory Type
Volatile
Volatile
Voltage - Supply
?.7V ~ 5.5V
2.7V ~ 3.6V
Features
Mute
Cascade Pin
Tolerance
?0%
?0%
Temperature Coefficient (Typ)
50ppm/ ℃
35ppm/ ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
16-QSOP
16-QSOP
Package / Case
16-SSOP (0.154", 3.90mm Width)
16-SSOP (0.154", 3.90mm Width)
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Resistance - Wiper (Ohms) (Typ)
1000
1