Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Digital to Analog Converters (DAC)
/ Maxim Integrated MAX545AEPD+
MAX545AEPD+
Obsolete
Data Acquisition - Digital to Analog Converters (DAC)
Description:
IC DAC 14BIT 5V SERIAL 14-DIP
Manufacturer:
Maxim Integrated
Datasheet:
MAX545AEPD+ Datasheet
History Price: $20.01000
In Stock: 33040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX545AEPD+ vs MAX500BEWE+
Part No
MAX545AEPD+
MAX500BEWE+
Category
Data Acquisition - Digital to Analog Converters (DAC)
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
-
8
Number of D/A Converters
-
4
Settling Time
-
4.5μs
Output Type
-
Voltage - Buffered
Differential Output
-
No
Data Interface
-
I2C
Reference Type
-
External
Voltage - Supply, Analog
-
11.4V ~ 16.5V
Voltage - Supply, Digital
-
11.4V ~ 16.5V
INL/DNL (LSB)
-
? (Max), ? (Max)
Architecture
-
R-2R
Operating Temperature
-
-40 ℃ ~ 85 ℃
Package / Case
-
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
-
16-SOIC
Mounting Type
-
Surface Mount