☰
MAX545AEPD+
MAX545AEPD+
Obsolete
Description:  IC DAC 14BIT 5V SERIAL 14-DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX545AEPD+ Datasheet
History Price: $20.01000
In Stock: 13120
MAX545AEPD+ vs MAX501BCNG+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
-
12
Number of D/A Converters
-
1
Settling Time
-
5μs
Output Type
-
Voltage - Buffered
Differential Output
-
No
Data Interface
-
Parallel
Reference Type
-
External
Voltage - Supply, Analog
-
?1.4V ~ 15.75V
Voltage - Supply, Digital
-
-
INL/DNL (LSB)
-
? (Max), ? (Max)
Architecture
-
R-2R
Operating Temperature
-
0 ℃ ~ 70 ℃
Package / Case
-
24-DIP (0.300", 7.62mm)
Supplier Device Package
-
24-PDIP
Mounting Type
-
Through Hole