☰
MAX545AESD
MAX545AESD
Obsolete
Description:  IC DAC 14BIT V-OUT 14SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX545AESD Datasheet
History Price: Obsolete
In Stock: 26160
MAX545AESD vs MAX509AEAP+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
14
8
Number of D/A Converters
1
4
Settling Time
1μs (Typ)
6μs (Typ)
Output Type
Voltage - Unbuffered
Voltage - Buffered
Differential Output
No
No
Data Interface
SPI
SPI
Reference Type
External
External
Voltage - Supply, Analog
5V
?V
Voltage - Supply, Digital
5V
5V
INL/DNL (LSB)
?.15, ?.15
-, ? (Max)
Architecture
R-2R
R-2R
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
14-SOIC (0.154", 3.90mm Width)
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
14-SOIC
20-SSOP
Mounting Type
Surface Mount
Surface Mount