☰
MAX545BCPD+
MAX545BCPD+
Obsolete
Description:  IC DAC 14BIT 5V SERIAL 14-DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX545BCPD+ Datasheet
History Price: $15.39000
In Stock: 31080
MAX545BCPD+ vs MAX509ACWP+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
14
8
Number of D/A Converters
1
4
Settling Time
1μs (Typ)
6μs (Typ)
Output Type
Voltage - Unbuffered
Voltage - Buffered
Differential Output
No
No
Data Interface
SPI
SPI
Reference Type
External
External
Voltage - Supply, Analog
5V
?V
Voltage - Supply, Digital
5V
5V
INL/DNL (LSB)
?.15, ?.15
-, ? (Max)
Architecture
R-2R
R-2R
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
14-DIP (0.300", 7.62mm)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
14-PDIP
20-SOIC
Mounting Type
Through Hole
Surface Mount