☰
MAX5461EXT+
MAX5461EXT+
Active
Description:  MAX5461 32-TAP FLEAPOT, 2-WIRE D
Manufacturer:  Maxim Integrated
Datasheet:   MAX5461EXT+ Datasheet
History Price: $1.40000
In Stock: 32480
MAX5461EXT+ vs MAX5161LEZT
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Programmable
Not Verified
Not Verified
Taper
Linear
Linear
Configuration
Rheostat
Potentiometer
Number of Circuits
1
1
Number of Taps
32
32
Resistance (Ohms)
100k
50k
Interface
I2C, Up/Down (U/D, CS)
Up/Down (U/D, INC, CS)
Memory Type
Volatile
Volatile
Voltage - Supply
2.7V ~ 5.5V
2.7V ~ 5.5V
Features
-
-
Tolerance
-
?5%
Temperature Coefficient (Typ)
35ppm/ ℃
50ppm/ ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
SC-70-6
TSOT-23-6
Package / Case
6-TSSOP, SC-88, SOT-363
SOT-23-6 Thin, TSOT-23-6
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Resistance - Wiper (Ohms) (Typ)
-
400