Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Digital Potentiometers
/ Maxim Integrated MAX5461EXT+
MAX5461EXT+
Active
Data Acquisition - Digital Potentiometers
Description:
MAX5461 32-TAP FLEAPOT, 2-WIRE D
Manufacturer:
Maxim Integrated
Datasheet:
MAX5461EXT+ Datasheet
History Price: $1.40000
In Stock: 32480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX5461EXT+ vs MAX5409EEE+
Part No
MAX5461EXT+
MAX5409EEE+
Category
Data Acquisition - Digital Potentiometers
Data Acquisition - Digital Potentiometers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Programmable
Not Verified
Not Verified
Taper
Linear
Logarithmic
Configuration
Rheostat
Potentiometer
Number of Circuits
1
2
Number of Taps
32
32
Resistance (Ohms)
100k
10k
Interface
I2C, Up/Down (U/D, CS)
SPI
Memory Type
Volatile
Volatile
Voltage - Supply
2.7V ~ 5.5V
2.7V ~ 3.6V
Features
-
Mute, Zero-Cross Sense
Tolerance
-
?0%
Temperature Coefficient (Typ)
35ppm/ ℃
35ppm/ ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
SC-70-6
16-QSOP
Package / Case
6-TSSOP, SC-88, SOT-363
16-SSOP (0.154", 3.90mm Width)
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Resistance - Wiper (Ohms) (Typ)
-
1000