☰
MAX547BEMH
MAX547BEMH
Obsolete
Description:  IC DAC 13BIT V-OUT 44MQFP
Manufacturer:  Maxim Integrated
Datasheet:   MAX547BEMH Datasheet
History Price: Obsolete
In Stock: 14720
MAX547BEMH vs MAX507AENG+
Series
-
-
Packaging
Tray
Tube
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
13
12
Number of D/A Converters
8
1
Settling Time
5μs (Typ)
5μs
Output Type
Voltage - Buffered
Voltage - Buffered
Differential Output
No
No
Data Interface
Parallel
Parallel
Reference Type
External
Internal
Voltage - Supply, Analog
?V
?1.4V ~ 15.75V
Voltage - Supply, Digital
-
11.4V ~ 15.75V
INL/DNL (LSB)
?.5, ? (Max)
?.75 (Max), ? (Max)
Architecture
R-2R
R-2R
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
44-QFP
24-DIP (0.300", 7.62mm)
Supplier Device Package
44-MQFP (10x10)
24-PDIP
Mounting Type
Surface Mount
Through Hole