Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Digital to Analog Converters (DAC)
/ Maxim Integrated MAX547BEMH
MAX547BEMH
Obsolete
Data Acquisition - Digital to Analog Converters (DAC)
Description:
IC DAC 13BIT V-OUT 44MQFP
Manufacturer:
Maxim Integrated
Datasheet:
MAX547BEMH Datasheet
History Price: Obsolete
In Stock: 14720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX547BEMH vs MAX509BCWP+T
Part No
MAX547BEMH
MAX509BCWP+T
Category
Data Acquisition - Digital to Analog Converters (DAC)
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
13
8
Number of D/A Converters
8
4
Settling Time
5μs (Typ)
6μs (Typ)
Output Type
Voltage - Buffered
Voltage - Buffered
Differential Output
No
No
Data Interface
Parallel
SPI
Reference Type
External
External
Voltage - Supply, Analog
?V
?V
Voltage - Supply, Digital
-
5V
INL/DNL (LSB)
?.5, ? (Max)
-, ? (Max)
Architecture
R-2R
R-2R
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
44-QFP
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
44-MQFP (10x10)
20-SOIC
Mounting Type
Surface Mount
Surface Mount