☰
MAX547BEMH
MAX547BEMH
Obsolete
Description:  IC DAC 13BIT V-OUT 44MQFP
Manufacturer:  Maxim Integrated
Datasheet:   MAX547BEMH Datasheet
History Price: Obsolete
In Stock: 14720
MAX547BEMH vs MAX509BEAP+
Series
-
-
Packaging
Tray
Bulk or Tube
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
13
8
Number of D/A Converters
8
4
Settling Time
5μs (Typ)
6μs (Typ)
Output Type
Voltage - Buffered
Voltage - Buffered
Differential Output
No
No
Data Interface
Parallel
SPI
Reference Type
External
External
Voltage - Supply, Analog
?V
?V
Voltage - Supply, Digital
-
5V
INL/DNL (LSB)
?.5, ? (Max)
-, ? (Max)
Architecture
R-2R
R-2R
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
44-QFP
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
44-MQFP (10x10)
20-SSOP
Mounting Type
Surface Mount
Surface Mount