Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Digital to Analog Converters (DAC)
/ Maxim Integrated MAX5480BEEE+
MAX5480BEEE+
Active
Data Acquisition - Digital to Analog Converters (DAC)
Description:
IC DAC 8BIT V OR A-OUT 16QSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX5480BEEE+ Datasheet
History Price: $6.69000
In Stock: 31480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX5480BEEE+ vs MAX509BCPP+
Part No
MAX5480BEEE+
MAX509BCPP+
Category
Data Acquisition - Digital to Analog Converters (DAC)
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
8
8
Number of D/A Converters
1
4
Settling Time
250ns
6μs (Typ)
Output Type
Voltage or Current - Unbuffered
Voltage - Buffered
Differential Output
Yes
No
Data Interface
Parallel
SPI
Reference Type
External
External
Voltage - Supply, Analog
5V
?V
Voltage - Supply, Digital
5V
5V
INL/DNL (LSB)
?.5 (Max), ? (Max)
-, ? (Max)
Architecture
R-2R
R-2R
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
16-SSOP (0.154", 3.90mm Width)
20-DIP (0.300", 7.62mm)
Supplier Device Package
16-QSOP
20-PDIP
Mounting Type
Surface Mount
Through Hole