☰
MAX5480BEEE
MAX5480BEEE
Obsolete
Description:  IC DAC 8BIT V OR A-OUT 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX5480BEEE Datasheet
History Price: $2.68000
In Stock: 7700
MAX5480BEEE vs MAX7645BCPP+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
8
-
Number of D/A Converters
1
-
Settling Time
250ns
-
Output Type
Voltage or Current - Unbuffered
-
Differential Output
Yes
-
Data Interface
Parallel
-
Reference Type
External
-
Voltage - Supply, Analog
5V
-
Voltage - Supply, Digital
5V
-
INL/DNL (LSB)
?.5 (Max), ? (Max)
-
Architecture
R-2R
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Package / Case
16-SSOP (0.154", 3.90mm Width)
-
Supplier Device Package
16-QSOP
-
Mounting Type
Surface Mount
-