☰
MAX5481EUD+
MAX5481EUD+
Active
Description:  IC DGT POT 10KOHM 1024TP 14TSSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX5481EUD+ Datasheet
History Price: $6.52000
In Stock: 45360
MAX5481EUD+ vs MAX5401EKA
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Programmable
Not Verified
Not Verified
Taper
Linear
-
Configuration
Potentiometer
-
Number of Circuits
1
-
Number of Taps
1024
-
Resistance (Ohms)
10k
-
Interface
SPI, Up/Down (U/D, INC, CS)
-
Memory Type
Non-Volatile
-
Voltage - Supply
2.7V ~ 5.25V, ?.5V ~ 5.25V
-
Features
-
-
Tolerance
?5%
-
Temperature Coefficient (Typ)
35ppm/ ℃
-
Mounting Type
Surface Mount
-
Supplier Device Package
14-TSSOP
-
Package / Case
14-TSSOP (0.173", 4.40mm Width)
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Resistance - Wiper (Ohms) (Typ)
50
-