☰
MAX5481EUD+
MAX5481EUD+
Active
Description:  IC DGT POT 10KOHM 1024TP 14TSSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX5481EUD+ Datasheet
History Price: $6.52000
In Stock: 45360
MAX5481EUD+ vs MAX5410EEE
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Programmable
Not Verified
-
Taper
Linear
Logarithmic
Configuration
Potentiometer
Potentiometer
Number of Circuits
1
2
Number of Taps
1024
32
Resistance (Ohms)
10k
10k
Interface
SPI, Up/Down (U/D, INC, CS)
SPI
Memory Type
Non-Volatile
Volatile
Voltage - Supply
2.7V ~ 5.25V, ?.5V ~ 5.25V
4.5V ~ 5.5V
Features
-
Cascade Pin
Tolerance
?5%
?0%
Temperature Coefficient (Typ)
35ppm/ ℃
35ppm/ ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-TSSOP
16-QSOP
Package / Case
14-TSSOP (0.173", 4.40mm Width)
16-SSOP (0.154", 3.90mm Width)
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Resistance - Wiper (Ohms) (Typ)
50
1