☰
MAX548AEPA
MAX548AEPA
Obsolete
Description:  IC DAC 8BIT V-OUT 8DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX548AEPA Datasheet
History Price: $6.72000
In Stock: 13360
MAX548AEPA vs MAX7645ACWP
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
8
12
Number of D/A Converters
2
1
Settling Time
4μs (Typ)
1μs
Output Type
Voltage - Unbuffered
Current - Unbuffered
Differential Output
No
No
Data Interface
SPI
Parallel
Reference Type
Supply
External
Voltage - Supply, Analog
2.5V ~ 5.5V
14.25V ~ 15.75V
Voltage - Supply, Digital
2.5V ~ 5.5V
14.25V ~ 15.75V
INL/DNL (LSB)
-, ?.9 (Max)
?.5 (Max), ? (Max)
Architecture
R-2R
Multiplying DAC, R-2R
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
8-DIP (0.300", 7.62mm)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-PDIP
20-SOIC
Mounting Type
Through Hole
Surface Mount