☰
MAX548AEUA
MAX548AEUA
Obsolete
Description:  IC DAC 8BIT V-OUT 8UMAX
Manufacturer:  Maxim Integrated
Datasheet:   MAX548AEUA Datasheet
History Price: $3.93000
In Stock: 49600
MAX548AEUA vs MAX507AENG+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
8
12
Number of D/A Converters
2
1
Settling Time
4μs (Typ)
5μs
Output Type
Voltage - Unbuffered
Voltage - Buffered
Differential Output
No
No
Data Interface
SPI
Parallel
Reference Type
Supply
Internal
Voltage - Supply, Analog
2.5V ~ 5.5V
?1.4V ~ 15.75V
Voltage - Supply, Digital
2.5V ~ 5.5V
11.4V ~ 15.75V
INL/DNL (LSB)
-, ?.9 (Max)
?.75 (Max), ? (Max)
Architecture
R-2R
R-2R
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
24-DIP (0.300", 7.62mm)
Supplier Device Package
8-uMAX/uSOP
24-PDIP
Mounting Type
Surface Mount
Through Hole