☰
MAX5525ETC
MAX5525ETC
Active
Description:  IC DAC 10BIT V-OUT 12TQFN
Manufacturer:  Maxim Integrated
Datasheet:   MAX5525ETC Datasheet
History Price: $3.93000
In Stock: 42320
MAX5525ETC vs MAX509BEAP+
Series
-
-
Packaging
Bulk
Bulk or Tube
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
10
8
Number of D/A Converters
2
4
Settling Time
660μs (Typ)
6μs (Typ)
Output Type
Voltage - Buffered
Voltage - Buffered
Differential Output
No
No
Data Interface
3-Wire Serial, Microwire, QSPI, SPI
SPI
Reference Type
External, Internal
External
Voltage - Supply, Analog
1.8V ~ 5.5V
?V
Voltage - Supply, Digital
1.8V ~ 5.5V
5V
INL/DNL (LSB)
?, ?.2
-, ? (Max)
Architecture
Current Source
R-2R
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
12-WQFN Exposed Pad
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
12-TQFN (4x4)
20-SSOP
Mounting Type
Surface Mount
Surface Mount