☰
MAX552AEUB+
MAX552AEUB+
Active
Description:  IC DAC 12BIT A-OUT 10UMAX
Manufacturer:  Maxim Integrated
Datasheet:   MAX552AEUB+ Datasheet
History Price: $16.25000
In Stock: 30400
MAX552AEUB+ vs MAX506BCPP+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
12
8
Number of D/A Converters
1
4
Settling Time
1μs
6μs (Typ)
Output Type
Current - Unbuffered
Voltage - Buffered
Differential Output
No
No
Data Interface
SPI
Parallel
Reference Type
External
External
Voltage - Supply, Analog
2.7V ~ 3.6V
?V
Voltage - Supply, Digital
2.7V ~ 3.6V
5V
INL/DNL (LSB)
?.5 (Max), ?.5 (Max)
-, ? (Max)
Architecture
R-2R
R-2R
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
20-DIP (0.300", 7.62mm)
Supplier Device Package
10-uMAX/uSOP
20-PDIP
Mounting Type
Surface Mount
Through Hole