☰
MAX552BEUB+
MAX552BEUB+
Active
Description:  IC DAC 12BIT A-OUT 10UMAX
Manufacturer:  Maxim Integrated
Datasheet:   MAX552BEUB+ Datasheet
History Price: $14.07840
In Stock: 39120
MAX552BEUB+ vs MAX506BCWP+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
12
8
Number of D/A Converters
1
4
Settling Time
1μs
6μs (Typ)
Output Type
Current - Unbuffered
Voltage - Buffered
Differential Output
No
No
Data Interface
SPI
Parallel
Reference Type
External
External
Voltage - Supply, Analog
2.7V ~ 3.6V
?V
Voltage - Supply, Digital
2.7V ~ 3.6V
5V
INL/DNL (LSB)
? (Max), ? (Max)
-, ? (Max)
Architecture
R-2R
R-2R
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
10-uMAX/uSOP
20-SOIC
Mounting Type
Surface Mount
Surface Mount