Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Digital to Analog Converters (DAC)
/ Maxim Integrated MAX552BEUB
MAX552BEUB
Obsolete
Data Acquisition - Digital to Analog Converters (DAC)
Description:
IC DAC 12BIT A-OUT 10UMAX
Manufacturer:
Maxim Integrated
Datasheet:
MAX552BEUB Datasheet
History Price: $8.52000
In Stock: 46000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX552BEUB vs MAX7645ACWP
Part No
MAX552BEUB
MAX7645ACWP
Category
Data Acquisition - Digital to Analog Converters (DAC)
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
12
12
Number of D/A Converters
1
1
Settling Time
1μs
1μs
Output Type
Current - Unbuffered
Current - Unbuffered
Differential Output
No
No
Data Interface
SPI
Parallel
Reference Type
External
External
Voltage - Supply, Analog
2.7V ~ 3.6V
14.25V ~ 15.75V
Voltage - Supply, Digital
2.7V ~ 3.6V
14.25V ~ 15.75V
INL/DNL (LSB)
? (Max), ? (Max)
?.5 (Max), ? (Max)
Architecture
R-2R
Multiplying DAC, R-2R
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
10-uMAX/uSOP
20-SOIC
Mounting Type
Surface Mount
Surface Mount