☰
MAX5534ETC+
MAX5534ETC+
Active
Description:  IC DAC 12BIT V-OUT 12TQFN
Manufacturer:  Maxim Integrated
Datasheet:   MAX5534ETC+ Datasheet
History Price: $9.04000
In Stock: 20900
MAX5534ETC+ vs MAX507AENG+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
12
12
Number of D/A Converters
2
1
Settling Time
660μs (Typ)
5μs
Output Type
Voltage - Buffered
Voltage - Buffered
Differential Output
No
No
Data Interface
SPI
Parallel
Reference Type
External
Internal
Voltage - Supply, Analog
1.8V ~ 5.5V
?1.4V ~ 15.75V
Voltage - Supply, Digital
1.8V ~ 5.5V
11.4V ~ 15.75V
INL/DNL (LSB)
?, ?.2
?.75 (Max), ? (Max)
Architecture
R-2R
R-2R
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
12-WQFN Exposed Pad
24-DIP (0.300", 7.62mm)
Supplier Device Package
12-TQFN (4x4)
24-PDIP
Mounting Type
Surface Mount
Through Hole