☰
MAX5535ETC+
MAX5535ETC+
Active
Description:  IC DAC 12BIT V-OUT 12TQFN
Manufacturer:  Maxim Integrated
Datasheet:   MAX5535ETC+ Datasheet
History Price: $11.00000
In Stock: 38620
MAX5535ETC+ vs MAX506BCPP+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
12
8
Number of D/A Converters
2
4
Settling Time
660μs (Typ)
6μs (Typ)
Output Type
Voltage - Buffered
Voltage - Buffered
Differential Output
No
No
Data Interface
SPI
Parallel
Reference Type
Internal
External
Voltage - Supply, Analog
1.8V ~ 5.5V
?V
Voltage - Supply, Digital
1.8V ~ 5.5V
5V
INL/DNL (LSB)
?, ?.2
-, ? (Max)
Architecture
R-2R
R-2R
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
12-WQFN Exposed Pad
20-DIP (0.300", 7.62mm)
Supplier Device Package
12-TQFN (4x4)
20-PDIP
Mounting Type
Surface Mount
Through Hole