Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Digital to Analog Converters (DAC)
/ Maxim Integrated MAX5535ETC+
MAX5535ETC+
Active
Data Acquisition - Digital to Analog Converters (DAC)
Description:
IC DAC 12BIT V-OUT 12TQFN
Manufacturer:
Maxim Integrated
Datasheet:
MAX5535ETC+ Datasheet
History Price: $11.00000
In Stock: 29040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX5535ETC+ vs MAX509BCPP+
Part No
MAX5535ETC+
MAX509BCPP+
Category
Data Acquisition - Digital to Analog Converters (DAC)
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
12
8
Number of D/A Converters
2
4
Settling Time
660μs (Typ)
6μs (Typ)
Output Type
Voltage - Buffered
Voltage - Buffered
Differential Output
No
No
Data Interface
SPI
SPI
Reference Type
Internal
External
Voltage - Supply, Analog
1.8V ~ 5.5V
?V
Voltage - Supply, Digital
1.8V ~ 5.5V
5V
INL/DNL (LSB)
?, ?.2
-, ? (Max)
Architecture
R-2R
R-2R
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
12-WQFN Exposed Pad
20-DIP (0.300", 7.62mm)
Supplier Device Package
12-TQFN (4x4)
20-PDIP
Mounting Type
Surface Mount
Through Hole