Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Digital to Analog Converters (DAC)
/ Maxim Integrated MAX555CCB+D
MAX555CCB+D
Active
Data Acquisition - Digital to Analog Converters (DAC)
Description:
IC DAC 12BIT V-OUT 64TQFP
Manufacturer:
Maxim Integrated
Datasheet:
MAX555CCB+D Datasheet
History Price: $81.78000
In Stock: 34560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX555CCB+D vs MAX507AENG+
Part No
MAX555CCB+D
MAX507AENG+
Category
Data Acquisition - Digital to Analog Converters (DAC)
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
12
12
Number of D/A Converters
1
1
Settling Time
15ns
5μs
Output Type
Voltage - Buffered
Voltage - Buffered
Differential Output
Yes
No
Data Interface
Parallel
Parallel
Reference Type
External
Internal
Voltage - Supply, Analog
-
?1.4V ~ 15.75V
Voltage - Supply, Digital
-
11.4V ~ 15.75V
INL/DNL (LSB)
?.5, ?.5
?.75 (Max), ? (Max)
Architecture
-
R-2R
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
64-TQFP Exposed Pad
24-DIP (0.300", 7.62mm)
Supplier Device Package
64-TQFP-EP (10x10)
24-PDIP
Mounting Type
Surface Mount
Through Hole