☰
MAX5581AEUP
MAX5581AEUP
Active
Description:  IC DAC 12BIT V-OUT 20TSSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX5581AEUP Datasheet
History Price: $18.25000
In Stock: 29520
MAX5581AEUP vs MAX509BCPP+
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
12
8
Number of D/A Converters
4
4
Settling Time
6μs
6μs (Typ)
Output Type
Voltage - Buffered
Voltage - Buffered
Differential Output
No
No
Data Interface
3-Wire Serial, DSP, Microwire, QSPI, SPI
SPI
Reference Type
External
External
Voltage - Supply, Analog
2.7V ~ 5.25V
?V
Voltage - Supply, Digital
2.7V ~ 5.25V
5V
INL/DNL (LSB)
? (Max), ? (Max)
-, ? (Max)
Architecture
-
R-2R
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
20-DIP (0.300", 7.62mm)
Supplier Device Package
20-TSSOP-EP
20-PDIP
Mounting Type
Surface Mount
Through Hole