Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Digital to Analog Converters (DAC)
/ Maxim Integrated MAX5592EUG
MAX5592EUG
Active
Data Acquisition - Digital to Analog Converters (DAC)
Description:
IC DAC 10BIT V-OUT 24TSSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX5592EUG Datasheet
History Price: $5.75000
In Stock: 20220
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX5592EUG vs MAX507AENG+
Part No
MAX5592EUG
MAX507AENG+
Category
Data Acquisition - Digital to Analog Converters (DAC)
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
10
12
Number of D/A Converters
8
1
Settling Time
6μs
5μs
Output Type
Voltage - Buffered
Voltage - Buffered
Differential Output
No
No
Data Interface
3-Wire Serial, DSP, Microwire, QSPI, SPI
Parallel
Reference Type
External
Internal
Voltage - Supply, Analog
2.7V ~ 5.25V
?1.4V ~ 15.75V
Voltage - Supply, Digital
1.8V ~ 5.25V
11.4V ~ 15.75V
INL/DNL (LSB)
?.5, ? (Max)
?.75 (Max), ? (Max)
Architecture
Current Source
R-2R
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
24-TSSOP (0.173", 4.40mm Width)
24-DIP (0.300", 7.62mm)
Supplier Device Package
24-TSSOP
24-PDIP
Mounting Type
Surface Mount
Through Hole