Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Digital to Analog Converters (DAC)
/ Maxim Integrated MAX5593EUI+
MAX5593EUI+
Active
Data Acquisition - Digital to Analog Converters (DAC)
Description:
IC DAC 10BIT V-OUT 28TSSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX5593EUI+ Datasheet
History Price: $10.79000
In Stock: 45600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX5593EUI+ vs MAX509BEAP+T
Part No
MAX5593EUI+
MAX509BEAP+T
Category
Data Acquisition - Digital to Analog Converters (DAC)
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
10
8
Number of D/A Converters
8
4
Settling Time
6μs
6μs (Typ)
Output Type
Voltage - Buffered
Voltage - Buffered
Differential Output
No
No
Data Interface
SPI, DSP
SPI
Reference Type
External
External
Voltage - Supply, Analog
2.7V ~ 5.25V
?V
Voltage - Supply, Digital
1.8V ~ 5.25V
5V
INL/DNL (LSB)
?.5, ? (Max)
-, ? (Max)
Architecture
R-2R
R-2R
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
28-TSSOP (0.173", 4.40mm Width)
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-TSSOP
20-SSOP
Mounting Type
Surface Mount
Surface Mount