☰
MAX5595EUI+
MAX5595EUI+
Active
Description:  IC DAC 8BIT OCTAL BUFF 28-TSSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX5595EUI+ Datasheet
History Price: $11.68000
In Stock: 31300
MAX5595EUI+ vs MAX509BCWP+T
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
8
8
Number of D/A Converters
8
4
Settling Time
4μs
6μs (Typ)
Output Type
Voltage - Buffered
Voltage - Buffered
Differential Output
No
No
Data Interface
SPI, DSP
SPI
Reference Type
External
External
Voltage - Supply, Analog
2.7V ~ 5.25V
?V
Voltage - Supply, Digital
1.8V ~ 5.25V
5V
INL/DNL (LSB)
?.125, ? (Max)
-, ? (Max)
Architecture
R-2R
R-2R
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
28-TSSOP (0.173", 4.40mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-TSSOP
20-SOIC
Mounting Type
Surface Mount
Surface Mount