☰
MAX563CWN+
MAX563CWN+
Active
Description:  IC TRANSCEIVER FULL 2/2 18SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX563CWN+ Datasheet
History Price: $8.09000
In Stock: 6920
MAX563CWN+ vs MAX13086ECSD+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
Transceiver
-
Protocol
RS562
-
Number of Drivers/Receivers
2/2
-
Duplex
Full
-
Receiver Hysteresis
500 mV
-
Data Rate
116Kbps
-
Voltage - Supply
3V ~ 3.6V
-
Operating Temperature
0 ℃ ~ 70 ℃
-
Mounting Type
Surface Mount
-
Package / Case
18-SOIC (0.295", 7.50mm Width)
-
Supplier Device Package
18-SOIC
-