☰
MAX5700AUB+
MAX5700AUB+
Obsolete
Description:  IC DAC 8BIT V-OUT 10UMAX
Manufacturer:  Maxim Integrated
Datasheet:   MAX5700AUB+ Datasheet
History Price: $1.19000
In Stock: 30480
MAX5700AUB+ vs MAX5893EGK+D
Series
-
-
Packaging
Bulk or Tube
Tube
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
8
12
Number of D/A Converters
2
2
Settling Time
2.2μs (Typ)
11μs (Typ)
Output Type
Voltage - Buffered
Current - Unbuffered
Differential Output
No
Yes
Data Interface
SPI, DSP
Parallel
Reference Type
External, Internal
External, Internal
Voltage - Supply, Analog
2.7V ~ 5.5V
1.71V ~ 1.89V, 3.135V ~ 3.465V
Voltage - Supply, Digital
2.7V ~ 5.5V
1.71V ~ 1.89V
INL/DNL (LSB)
?.05, ?.05
?, ?.5
Architecture
-
Oversampling Interpolating DAC
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
68-VFQFN Exposed Pad
Supplier Device Package
10-uMAX/uSOP
68-QFN (10x10)
Mounting Type
Surface Mount
Surface Mount