Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Digital to Analog Converters (DAC)
/ Maxim Integrated MAX5700AUB+
MAX5700AUB+
Obsolete
Data Acquisition - Digital to Analog Converters (DAC)
Description:
IC DAC 8BIT V-OUT 10UMAX
Manufacturer:
Maxim Integrated
Datasheet:
MAX5700AUB+ Datasheet
History Price: $1.19000
In Stock: 30480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX5700AUB+ vs MAX7624EPE+
Part No
MAX5700AUB+
MAX7624EPE+
Category
Data Acquisition - Digital to Analog Converters (DAC)
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk or Tube
Tube
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
Number of Bits
8
8
Number of D/A Converters
2
1
Settling Time
2.2μs (Typ)
350μs
Output Type
Voltage - Buffered
Current - Unbuffered
Differential Output
No
Yes
Data Interface
SPI, DSP
Parallel
Reference Type
External, Internal
External
Voltage - Supply, Analog
2.7V ~ 5.5V
10.8V ~ 15.75V
Voltage - Supply, Digital
2.7V ~ 5.5V
10.8V ~ 15.75V
INL/DNL (LSB)
?.05, ?.05
?.5 (Max), ? (Max)
Architecture
-
R-2R
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
10-uMAX/uSOP
16-PDIP
Mounting Type
Surface Mount
Through Hole