☰
MAX5700AUB+
MAX5700AUB+
Obsolete
Description:  IC DAC 8BIT V-OUT 10UMAX
Manufacturer:  Maxim Integrated
Datasheet:   MAX5700AUB+ Datasheet
History Price: $1.19000
In Stock: 30480
MAX5700AUB+ vs MAX7645BCWP+
Series
-
-
Packaging
Bulk or Tube
Tube
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
Number of Bits
8
12
Number of D/A Converters
2
1
Settling Time
2.2μs (Typ)
1μs
Output Type
Voltage - Buffered
Current - Unbuffered
Differential Output
No
No
Data Interface
SPI, DSP
Parallel
Reference Type
External, Internal
External
Voltage - Supply, Analog
2.7V ~ 5.5V
14.25V ~ 15.75V
Voltage - Supply, Digital
2.7V ~ 5.5V
14.25V ~ 15.75V
INL/DNL (LSB)
?.05, ?.05
? (Max), ? (Max)
Architecture
-
R-2R
Operating Temperature
-40 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
10-uMAX/uSOP
20-SOIC
Mounting Type
Surface Mount
Surface Mount