☰
MAX5700AUB+T
MAX5700AUB+T
Obsolete
Description:  IC DAC 8BIT V-OUT 10UMAX
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 23600
MAX5700AUB+T vs MAX7645BCPP+
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
8
-
Number of D/A Converters
2
-
Settling Time
2.2μs (Typ)
-
Output Type
Voltage - Buffered
-
Differential Output
No
-
Data Interface
SPI, DSP
-
Reference Type
External, Internal
-
Voltage - Supply, Analog
2.7V ~ 5.5V
-
Voltage - Supply, Digital
2.7V ~ 5.5V
-
INL/DNL (LSB)
?.05, ?.05
-
Architecture
-
-
Operating Temperature
-40 ℃ ~ 125 ℃
-
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
-
Supplier Device Package
10-uMAX/uSOP
-
Mounting Type
Surface Mount
-