☰
MAX5800AUB+T
MAX5800AUB+T
Obsolete
Description:  IC DAC 8BIT V-OUT 10UMAX
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 26760
MAX5800AUB+T vs MAX7624CPE
Series
-
-
Packaging
Tape & Reel (TR)
Bag
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
Number of Bits
8
8
Number of D/A Converters
2
1
Settling Time
2.2μs (Typ)
350μs
Output Type
Voltage - Buffered
Current - Unbuffered
Differential Output
No
Yes
Data Interface
I2C
Parallel
Reference Type
External, Internal
External
Voltage - Supply, Analog
2.7V ~ 5.5V
10.8V ~ 15.75V
Voltage - Supply, Digital
2.7V ~ 5.5V
10.8V ~ 15.75V
INL/DNL (LSB)
?.05, ?.05
?.5 (Max), ? (Max)
Architecture
R-2R
R-2R
Operating Temperature
-40 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
10-uMAX/uSOP
16-PDIP
Mounting Type
Surface Mount
Through Hole