☰
MAX5800AUB+T
MAX5800AUB+T
Obsolete
Description:  IC DAC 8BIT V-OUT 10UMAX
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 9920
MAX5800AUB+T vs MAX7645ACWP
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
8
12
Number of D/A Converters
2
1
Settling Time
2.2μs (Typ)
1μs
Output Type
Voltage - Buffered
Current - Unbuffered
Differential Output
No
No
Data Interface
I2C
Parallel
Reference Type
External, Internal
External
Voltage - Supply, Analog
2.7V ~ 5.5V
14.25V ~ 15.75V
Voltage - Supply, Digital
2.7V ~ 5.5V
14.25V ~ 15.75V
INL/DNL (LSB)
?.05, ?.05
?.5 (Max), ? (Max)
Architecture
R-2R
Multiplying DAC, R-2R
Operating Temperature
-40 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
10-uMAX/uSOP
20-SOIC
Mounting Type
Surface Mount
Surface Mount