Series
Simple Swapper
VariableSpeed/BiLevel
Type
Hot Swap Controller
Hot Swap Controller, Monitor
Applications
Networking
General Purpose
Features
Auto Retry, Fault Timeout, Latched Fault, Thermal Limit, UVLO
Latched Fault
Programmable Features
UVLO
Circuit Breaker, Current Limit, Fault Timeout
Voltage - Supply
-9V ~ -100V
1V ~ 13.2V
Current - Output (Max)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 85 ℃
Current - Supply
500 μA
1.2 mA
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
SOT-23-6
16-QSOP