Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Hot Swap Controllers
/ Maxim Integrated MAX5900AAEUT+
MAX5900AAEUT+
Active
PMIC - Hot Swap Controllers
Description:
MAX5900 -100V TDFN, SIMPLE SWAPP
Manufacturer:
Maxim Integrated
Datasheet:
MAX5900AAEUT+ Datasheet
History Price: $1.66000
In Stock: 23520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX5900AAEUT+ vs MAX5957LETN+
Part No
MAX5900AAEUT+
MAX5957LETN+
Category
PMIC - Hot Swap Controllers
PMIC - Hot Swap Controllers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
Simple Swapper
-
Packaging
Bulk
Bulk or Tube
Status
Active
Obsolete
Type
Hot Swap Controller
Hot Plug Controller
Number of Channels
1
9
Internal Switch(s)
No
Both
Applications
Networking
PCI Express?
Features
Auto Retry, Fault Timeout, Latched Fault, Thermal Limit, UVLO
Latched Fault, SMBus, Thermal Limit, UVLO
Programmable Features
UVLO
Current Limit, Fault Timeout
Voltage - Supply
-9V ~ -100V
3V ~ 3.6V, 10.8V ~ 13.2V
Current - Output (Max)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Current - Supply
500 μA
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6
56-WFQFN Exposed Pad
Supplier Device Package
SOT-23-6
56-TQFN (7x7)