☰
MAX5900AAEUT+
MAX5900AAEUT+
Active
Description:  MAX5900 -100V TDFN, SIMPLE SWAPP
Manufacturer:  Maxim Integrated
History Price: $1.66000
In Stock: 23520
MAX5900AAEUT+ vs MAX5960AECS+T
Series
Simple Swapper
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Type
Hot Swap Controller
Hot Plug Controller
Number of Channels
1
12
Internal Switch(s)
No
Both
Applications
Networking
PCI Express?
Features
Auto Retry, Fault Timeout, Latched Fault, Thermal Limit, UVLO
Auto Retry, SMBus, Thermal Limit, UVLO
Programmable Features
UVLO
Current Limit, Fault Timeout
Voltage - Supply
-9V ~ -100V
3V ~ 3.6V, 10.8V ~ 13.2V
Current - Output (Max)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Current - Supply
500 μA
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6
80-TQFP
Supplier Device Package
SOT-23-6
80-TQFP (12x12)