☰
MAX5900AAEUT+
MAX5900AAEUT+
Active
Description:  MAX5900 -100V TDFN, SIMPLE SWAPP
Manufacturer:  Maxim Integrated
History Price: $1.66000
In Stock: 23520
MAX5900AAEUT+ vs MAX5970ETX+
Series
Simple Swapper
VariableSpeed/BiLevel
Packaging
Bulk
Tube
Status
Active
Active
Type
Hot Swap Controller
Hot Swap Controller, Monitor
Number of Channels
1
2
Internal Switch(s)
No
No
Applications
Networking
PCI Express?
Features
Auto Retry, Fault Timeout, Latched Fault, Thermal Limit, UVLO
I2C
Programmable Features
UVLO
Auto Retry, Circuit Breaker, Latched Fault, OVP, Slew Rate, UVLO
Voltage - Supply
-9V ~ -100V
2.7V ~ 16V
Current - Output (Max)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Current - Supply
500 μA
2.5 mA
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6
36-WFQFN Exposed Pad
Supplier Device Package
SOT-23-6
36-TQFN (6x6)