☰
MAX5900AAEUT+
MAX5900AAEUT+
Active
Description:  MAX5900 -100V TDFN, SIMPLE SWAPP
Manufacturer:  Maxim Integrated
History Price: $1.66000
In Stock: 44480
MAX5900AAEUT+ vs MAX8533EUB
Series
Simple Swapper
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Hot Swap Controller
Hot Swap Controller
Number of Channels
1
1
Internal Switch(s)
No
No
Applications
Networking
InfiniBand?
Features
Auto Retry, Fault Timeout, Latched Fault, Thermal Limit, UVLO
Fault Timeout, Latched Fault, OVP, UVLO
Programmable Features
UVLO
Current Limit, Fault Timeout, OVP, UVLO
Voltage - Supply
-9V ~ -100V
10V ~ 14V
Current - Output (Max)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Current - Supply
500 μA
1.5 mA
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
SOT-23-6
10-uMAX