Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Hot Swap Controllers
/ Maxim Integrated MAX5900AAEUT+T
MAX5900AAEUT+T
Active
PMIC - Hot Swap Controllers
Description:
IC HOT SWAP CTRLR -48V SOT23-6
Manufacturer:
Maxim Integrated
Datasheet:
MAX5900AAEUT+T Datasheet
History Price: $3.22500
In Stock: 16640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX5900AAEUT+T vs MAX5960LECS+
Part No
MAX5900AAEUT+T
MAX5960LECS+
Category
PMIC - Hot Swap Controllers
PMIC - Hot Swap Controllers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
Simple Swapper
-
Packaging
Tape & Reel (TR)
Tray
Status
Active
Obsolete
Type
Hot Swap Controller
Hot Plug Controller
Number of Channels
1
12
Internal Switch(s)
No
Both
Applications
-48V
PCI Express?
Features
Auto Retry, Fault Timeout, Thermal Limit
Latched Fault, SMBus, Thermal Limit, UVLO
Programmable Features
UVLO
Current Limit, Fault Timeout
Voltage - Supply
-100V ~ -9V
3V ~ 3.6V, 10.8V ~ 13.2V
Current - Output (Max)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Current - Supply
500 μA
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6
80-TQFP
Supplier Device Package
SOT-6
80-TQFP (12x12)