☰
MAX5900AAEUT+T
MAX5900AAEUT+T
Active
Description:  IC HOT SWAP CTRLR -48V SOT23-6
Manufacturer:  Maxim Integrated
History Price: $3.22500
In Stock: 16640
MAX5900AAEUT+T vs MAX8533EUB
Series
Simple Swapper
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Type
Hot Swap Controller
Hot Swap Controller
Number of Channels
1
1
Internal Switch(s)
No
No
Applications
-48V
InfiniBand?
Features
Auto Retry, Fault Timeout, Thermal Limit
Fault Timeout, Latched Fault, OVP, UVLO
Programmable Features
UVLO
Current Limit, Fault Timeout, OVP, UVLO
Voltage - Supply
-100V ~ -9V
10V ~ 14V
Current - Output (Max)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Current - Supply
500 μA
1.5 mA
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
SOT-6
10-uMAX