☰
MAX5900AAEUT
MAX5900AAEUT
Active
Description:  HOT-SWAP CONTROLLER
Manufacturer:  Maxim Integrated
History Price: $3.02000
In Stock: 30400
MAX5900AAEUT vs MAX4273EEE+T
Series
Simple Swapper
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Type
Hot Swap Controller
Hot Swap Controller
Number of Channels
1
1
Internal Switch(s)
No
No
Applications
Networking
General Purpose
Features
Auto Retry, Fault Timeout, Latched Fault, Thermal Limit, UVLO
OVP, UVLO
Programmable Features
Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, Slew Rate, UVLO
Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault
Voltage - Supply
-9V ~ -100V
2.7V ~ 13.2V
Current - Output (Max)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Current - Supply
500 μA
600 μA
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
SOT-23-6
16-QSOP