Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Hot Swap Controllers
/ Maxim Integrated MAX5900AAEUT
MAX5900AAEUT
Active
PMIC - Hot Swap Controllers
Description:
HOT-SWAP CONTROLLER
Manufacturer:
Maxim Integrated
Datasheet:
MAX5900AAEUT Datasheet
History Price: $3.02000
In Stock: 3800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX5900AAEUT vs MAX5901ACETT+T
Part No
MAX5900AAEUT
MAX5901ACETT+T
Category
PMIC - Hot Swap Controllers
PMIC - Hot Swap Controllers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
Simple Swapper
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Type
Hot Swap Controller
-
Number of Channels
1
-
Internal Switch(s)
No
-
Applications
Networking
-
Features
Auto Retry, Fault Timeout, Latched Fault, Thermal Limit, UVLO
-
Programmable Features
Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, Slew Rate, UVLO
-
Voltage - Supply
-9V ~ -100V
-
Current - Output (Max)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Current - Supply
500 μA
-
Mounting Type
Surface Mount
-
Package / Case
SOT-23-6
-
Supplier Device Package
SOT-23-6
-