☰
MAX5900AAEUT
MAX5900AAEUT
Active
Description:  HOT-SWAP CONTROLLER
Manufacturer:  Maxim Integrated
History Price: $3.02000
In Stock: 30400
MAX5900AAEUT vs MAX5903LBEUT
Series
Simple Swapper
Simple Swapper
Packaging
Bulk
Bulk
Status
Active
Active
Type
Hot Swap Controller
Hot Swap Controller
Number of Channels
1
1
Internal Switch(s)
No
Both
Applications
Networking
Networking
Features
Auto Retry, Fault Timeout, Latched Fault, Thermal Limit, UVLO
Latched Fault, Thermal Limit, UVLO
Programmable Features
Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, Slew Rate, UVLO
Circuit Breaker, Current Limit, Latched Fault, Thermal Limit, UVLO
Voltage - Supply
-9V ~ -100V
9V ~ 72V
Current - Output (Max)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Current - Supply
500 μA
1 mA
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6
SOT-23-6
Supplier Device Package
SOT-23-6
SOT-23-6