☰
MAX5900AAEUT
MAX5900AAEUT
Active
Description:  HOT-SWAP CONTROLLER
Manufacturer:  Maxim Integrated
History Price: $3.02000
In Stock: 30400
MAX5900AAEUT vs MAX5960LECS+T
Series
Simple Swapper
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Type
Hot Swap Controller
Hot Plug Controller
Number of Channels
1
12
Internal Switch(s)
No
Both
Applications
Networking
PCI Express?
Features
Auto Retry, Fault Timeout, Latched Fault, Thermal Limit, UVLO
Latched Fault, SMBus, Thermal Limit, UVLO
Programmable Features
Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, Slew Rate, UVLO
Current Limit, Fault Timeout
Voltage - Supply
-9V ~ -100V
3V ~ 3.6V, 10.8V ~ 13.2V
Current - Output (Max)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Current - Supply
500 μA
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6
80-TQFP
Supplier Device Package
SOT-23-6
80-TQFP (12x12)