Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Hot Swap Controllers
/ Maxim Integrated MAX5900AAEUT
MAX5900AAEUT
Active
PMIC - Hot Swap Controllers
Description:
HOT-SWAP CONTROLLER
Manufacturer:
Maxim Integrated
Datasheet:
MAX5900AAEUT Datasheet
History Price: $3.02000
In Stock: 18700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX5900AAEUT vs MAX5963UTL+
Part No
MAX5900AAEUT
MAX5963UTL+
Category
PMIC - Hot Swap Controllers
PMIC - Hot Swap Controllers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
Simple Swapper
-
Packaging
Bulk
Tray
Status
Active
Obsolete
Type
Hot Swap Controller
Hot Swap Controller, OR Controller
Number of Channels
1
2
Internal Switch(s)
No
No
Applications
Networking
FireWire?
Features
Auto Retry, Fault Timeout, Latched Fault, Thermal Limit, UVLO
-
Programmable Features
Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, Slew Rate, UVLO
Auto Retry, Current Limit, Fault Timeout, Latched Fault, UVLO
Voltage - Supply
-9V ~ -100V
7.5V ~ 76V
Current - Output (Max)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 85 ℃
Current - Supply
500 μA
4.5 mA
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6
40-WFQFN Exposed Pad
Supplier Device Package
SOT-23-6
40-TQFN (6x6)