☰
MAX5901LAEUT
MAX5901LAEUT
Active
Description:  HOT-SWAP CONTROLLER
Manufacturer:  Maxim Integrated
History Price: $1.21000
In Stock: 5200
MAX5901LAEUT vs MAX5900AAEUT
Series
Simple Swapper
Simple Swapper
Packaging
Bulk
Bulk
Status
Active
Active
Type
Hot Swap Controller
Hot Swap Controller
Number of Channels
1
1
Internal Switch(s)
Yes
No
Applications
Networking
Networking
Features
Auto Retry, Fault Timeout, Latched Fault, Thermal Limit, UVLO
Auto Retry, Fault Timeout, Latched Fault, Thermal Limit, UVLO
Programmable Features
Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, Slew Rate, UVLO
Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, Slew Rate, UVLO
Voltage - Supply
-9V ~ -100V
-9V ~ -100V
Current - Output (Max)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Current - Supply
500 μA
500 μA
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6
SOT-23-6
Supplier Device Package
SOT-23-6
SOT-23-6