Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Hot Swap Controllers
/ Maxim Integrated MAX5903AAEUT
MAX5903AAEUT
Active
PMIC - Hot Swap Controllers
Description:
HOT-SWAP CONTROLLER
Manufacturer:
Maxim Integrated
Datasheet:
MAX5903AAEUT Datasheet
History Price: Active
In Stock: 14400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX5903AAEUT vs MAX5900AAEUT+
Part No
MAX5903AAEUT
MAX5900AAEUT+
Category
PMIC - Hot Swap Controllers
PMIC - Hot Swap Controllers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
Simple Swapper
Simple Swapper
Packaging
Bulk
Bulk
Status
Active
Active
Type
Hot Swap Controller
Hot Swap Controller
Number of Channels
1
1
Internal Switch(s)
Both
No
Applications
Networking
Networking
Features
Auto Retry, Fault Timeout, Thermal Limit, UVLO
Auto Retry, Fault Timeout, Latched Fault, Thermal Limit, UVLO
Programmable Features
Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Slew Rate, Thermal Limit, UVLO
UVLO
Voltage - Supply
9V ~ 72V
-9V ~ -100V
Current - Output (Max)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Current - Supply
1 mA
500 μA
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6
SOT-23-6
Supplier Device Package
SOT-23-6
SOT-23-6