Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Hot Swap Controllers
/ Maxim Integrated MAX5903ABEUT
MAX5903ABEUT
Active
PMIC - Hot Swap Controllers
Description:
HOT-SWAP CONTROLLER
Manufacturer:
Maxim Integrated
Datasheet:
MAX5903ABEUT Datasheet
History Price: $1.84000
In Stock: 9780
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX5903ABEUT vs MAX5900AAEUT+T
Part No
MAX5903ABEUT
MAX5900AAEUT+T
Category
PMIC - Hot Swap Controllers
PMIC - Hot Swap Controllers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
Simple Swapper
Simple Swapper
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Type
Hot Swap Controller
Hot Swap Controller
Number of Channels
1
1
Internal Switch(s)
Both
No
Applications
Networking
-48V
Features
Auto Retry, Fault Timeout, Thermal Limit, UVLO
Auto Retry, Fault Timeout, Thermal Limit
Programmable Features
Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Slew Rate, Thermal Limit, UVLO
UVLO
Voltage - Supply
9V ~ 72V
-100V ~ -9V
Current - Output (Max)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Current - Supply
1 mA
500 μA
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6
SOT-23-6
Supplier Device Package
SOT-23-6
SOT-6